Edmund Optics Inc. Spherical Mirror 15mm Dia x 30mm Focal Length NT46-235

Description
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.
Description
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 15mm Dia x 30mm Focal Length
NT46-235
Spherical Mirror 15mm Dia x 30mm Focal Length NT46-235
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.
  • Aluminum Coating
  • Ideal for UV, Visible, and IR Applications
  • Multiple Diameter and f/# Combinations Available

¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT46-235
Product Name Spherical Mirror 15mm Dia x 30mm Focal Length
Mirror Types Spherical Mirror
Focal Length 30 mm (1.18 inch)
Diameter/Width 15 mm (0.5906 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

UV Aluminum Mirror, Borofloat, 25.4 mm, λ/10, 250-600 nm - 10D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details