Edmund Optics Inc. Spherical Mirror 10mm Dia x 10mm Focal Length NT46-231

Description
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.
Description
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 10mm Dia x 10mm Focal Length
NT46-231
Spherical Mirror 10mm Dia x 10mm Focal Length NT46-231
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.
  • Aluminum Coating
  • Ideal for UV, Visible, and IR Applications
  • Multiple Diameter and f/# Combinations Available

¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT46-231
Product Name Spherical Mirror 10mm Dia x 10mm Focal Length
Mirror Types Spherical Mirror
Focal Length 10 mm (0.3937 inch)
Diameter/Width 10 mm (0.3937 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-127-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 450-700 nm - 10D20ER.1-PF - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details