Edmund Optics Inc. 25mm Dia x 150mm FL Cylinder Lens Uncoated NT46-019

Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.
Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Dia x 150mm FL Cylinder Lens Uncoated
NT46-019
25mm Dia x 150mm FL Cylinder Lens Uncoated NT46-019
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT46-019
Product Name 25mm Dia x 150mm FL Cylinder Lens Uncoated
Lens Type Cylindrical Lens
Focal Length 150 mm (5.91 inch)
Center Thickness 3.5 mm (0.1378 inch)
Edge Thickness 2.49 mm (0.0980 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lenses - LPX-254-R4590-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 459 mm (18.07 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 430-700nm - KBX139AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details