Edmund Optics Inc. N-BK7 Half-Ball Lens 4.0mm Diameter NT45-934

Description
Fiber Coupling Half-Spheres Collimating Lenses Half-ball (hemispherical) lenses are ideal for applications such as fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
Description
Fiber Coupling Half-Spheres Collimating Lenses Half-ball (hemispherical) lenses are ideal for applications such as fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Half-Ball Lens 4.0mm Diameter
NT45-934
N-BK7 Half-Ball Lens 4.0mm Diameter NT45-934
Fiber Coupling Half-Spheres Collimating Lenses Half-ball (hemispherical) lenses are ideal for applications such as fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.
  • Fiber Coupling Half-Spheres
  • Collimating Lenses

Half-ball (hemispherical) lenses are ideal for applications such as fiber communication, endoscopy, microscopy, optical pick-up devices, and laser measurement systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-934
Product Name N-BK7 Half-Ball Lens 4.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Achromatic Lenses for Visible - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-254-R243-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 24.4 mm (0.9605 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details