Edmund Optics Inc. Double-Concave Lens, 25mm Dia. x -100mm FL, VIS-NIR Coating NT45-932

Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other anti-reflection coating options including: MgF2, VIS 0°, NIR I, and NIR II.
Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other anti-reflection coating options including: MgF2, VIS 0°, NIR I, and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Concave Lens, 25mm Dia. x -100mm FL, VIS-NIR Coating
NT45-932
Double-Concave Lens, 25mm Dia. x -100mm FL, VIS-NIR Coating NT45-932
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other anti-reflection coating options including: MgF2, VIS 0°, NIR I, and NIR II.
  • AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm
  • <0.25% Reflectance @ 880nm
  • Designed for 0° Angle of Incidence

Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other anti-reflection coating options including: MgF2, VIS 0°, NIR I, and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-932
Product Name Double-Concave Lens, 25mm Dia. x -100mm FL, VIS-NIR Coating
Lens Type Spherical Lens
Lens Application Infrared; Visible
Focal Length -100 mm (-3.94 inch)
Center Thickness 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 277 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 68.5 mm (2.7 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Optical Lenses - Meniscus Convex-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -100 to 1000 mm (-3.94 to 39.37 inch)
View Details