Edmund Optics Inc. NIR Achromatic Lens 25mm Dia. x 50mm FL, NIR-II Coating NT45-803

Description
Designed to Give Increased Resolution and Smaller Spot Sizes for NIR Wavelengths (750-1100nm) Decreased Spherical Aberration for Monochromatic Sources Out to 2μm Broadband AR Coating has <1% Reflectivity Between 7501550nm Our new TECHSPEC® Near IR doublets are designed to provide the smallest spot size possible for polychromatic light between 750 and 1100nm. By utilizing our NIR doublets instead of standard doublets designed for the visible, RMS spot diameter can be reduced from 43μm to 22.5μm, for example, when using polychromatic light. Spot size will be smaller when focusing monochromatic sources. Near-IR doublets also reduce spherical aberration and have superior performance when used with a monochromatic source up to 2μm in wavelength. Typical applications for these doublets include: imaging lenses for the near infrared, focusing and expanding of NIR lasers, and focusing/collimating lenses for fiber optics and NIR LEDs.
Description
Designed to Give Increased Resolution and Smaller Spot Sizes for NIR Wavelengths (750-1100nm) Decreased Spherical Aberration for Monochromatic Sources Out to 2μm Broadband AR Coating has <1% Reflectivity Between 7501550nm Our new TECHSPEC® Near IR doublets are designed to provide the smallest spot size possible for polychromatic light between 750 and 1100nm. By utilizing our NIR doublets instead of standard doublets designed for the visible, RMS spot diameter can be reduced from 43μm to 22.5μm, for example, when using polychromatic light. Spot size will be smaller when focusing monochromatic sources. Near-IR doublets also reduce spherical aberration and have superior performance when used with a monochromatic source up to 2μm in wavelength. Typical applications for these doublets include: imaging lenses for the near infrared, focusing and expanding of NIR lasers, and focusing/collimating lenses for fiber optics and NIR LEDs.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
NIR Achromatic Lens 25mm Dia. x 50mm FL, NIR-II Coating
NT45-803
NIR Achromatic Lens 25mm Dia. x 50mm FL, NIR-II Coating NT45-803
Designed to Give Increased Resolution and Smaller Spot Sizes for NIR Wavelengths (750-1100nm) Decreased Spherical Aberration for Monochromatic Sources Out to 2μm Broadband AR Coating has <1% Reflectivity Between 7501550nm Our new TECHSPEC® Near IR doublets are designed to provide the smallest spot size possible for polychromatic light between 750 and 1100nm. By utilizing our NIR doublets instead of standard doublets designed for the visible, RMS spot diameter can be reduced from 43μm to 22.5μm, for example, when using polychromatic light. Spot size will be smaller when focusing monochromatic sources. Near-IR doublets also reduce spherical aberration and have superior performance when used with a monochromatic source up to 2μm in wavelength. Typical applications for these doublets include: imaging lenses for the near infrared, focusing and expanding of NIR lasers, and focusing/collimating lenses for fiber optics and NIR LEDs.
  • Designed to Give Increased Resolution and Smaller Spot Sizes for NIR Wavelengths (750-1100nm)
  • Decreased Spherical Aberration for Monochromatic Sources Out to 2μm
  • Broadband AR Coating has <1% Reflectivity Between 7501550nm

Our new TECHSPEC® Near IR doublets are designed to provide the smallest spot size possible for polychromatic light between 750 and 1100nm. By utilizing our NIR doublets instead of standard doublets designed for the visible, RMS spot diameter can be reduced from 43μm to 22.5μm, for example, when using polychromatic light. Spot size will be smaller when focusing monochromatic sources. Near-IR doublets also reduce spherical aberration and have superior performance when used with a monochromatic source up to 2μm in wavelength. Typical applications for these doublets include: imaging lenses for the near infrared, focusing and expanding of NIR lasers, and focusing/collimating lenses for fiber optics and NIR LEDs.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-803
Product Name NIR Achromatic Lens 25mm Dia. x 50mm FL, NIR-II Coating
Lens Type Achromats
Lens Application Infrared
Focal Length 50 mm (1.97 inch)
Center Thickness 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-254-R9183-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -918 mm (-36.16 inch)
View Details