Edmund Optics Inc. Plano-Convex Lens 50mm x 50mm VIS-NIR Coating NT45-715

Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 50mm x 50mm VIS-NIR Coating
NT45-715
Plano-Convex Lens 50mm x 50mm VIS-NIR Coating NT45-715
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
  • AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm
  • <0.25% Reflectance @ 880nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-715
Product Name Plano-Convex Lens 50mm x 50mm VIS-NIR Coating
Lens Type Spherical Lens
Lens Application Infrared; Visible
Focal Length 50 mm (1.97 inch)
Center Thickness 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 241 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 51 mm (2.01 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Spherical and Cylindrical Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats; Aspheric; Cylindrical Lens; Spherical Lens; Powell
Lens Application Infrared (optional feature); Visible
Focal Length 2 to 5000 mm (0.0787 to 197 inch)
View Details