Edmund Optics Inc. N-LaSFN9 Drum Lens 3.2mm Diameter X 4.0mm Length NT45-665

Description
Easier to Mount and Handle Than Standard Ball Lenses Drum lenses are glass spheres, ground down axially to provide a mounting surface. The ground circumference D simplifies handling issues typically associated with ball lenses. Ideal for optical transmission in fiber communications. Type B Drum lenses have a polished plano-surface for direct fiber contact and perform as elongated PCX lenses.
Description
Easier to Mount and Handle Than Standard Ball Lenses Drum lenses are glass spheres, ground down axially to provide a mounting surface. The ground circumference D simplifies handling issues typically associated with ball lenses. Ideal for optical transmission in fiber communications. Type B Drum lenses have a polished plano-surface for direct fiber contact and perform as elongated PCX lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-LaSFN9 Drum Lens 3.2mm Diameter X 4.0mm Length
NT45-665
N-LaSFN9 Drum Lens 3.2mm Diameter X 4.0mm Length NT45-665
Easier to Mount and Handle Than Standard Ball Lenses Drum lenses are glass spheres, ground down axially to provide a mounting surface. The ground circumference D simplifies handling issues typically associated with ball lenses. Ideal for optical transmission in fiber communications. Type B Drum lenses have a polished plano-surface for direct fiber contact and perform as elongated PCX lenses.
  • Easier to Mount and Handle Than Standard Ball Lenses

Drum lenses are glass spheres, ground down axially to provide a mounting surface. The ground circumference D simplifies handling issues typically associated with ball lenses. Ideal for optical transmission in fiber communications. Type B Drum lenses have a polished plano-surface for direct fiber contact and perform as elongated PCX lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-665
Product Name N-LaSFN9 Drum Lens 3.2mm Diameter X 4.0mm Length
Diameter / Length 3.2 mm (0.1260 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-508-R775-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 77.52 mm (3.05 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details