Edmund Optics Inc. 1/4λ Mirror 12.5mm Diameter Enhanced Aluminum NT45-601

Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/4λ Mirror 12.5mm Diameter Enhanced Aluminum
NT45-601
1/4λ Mirror 12.5mm Diameter Enhanced Aluminum NT45-601
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
  • Available in a Wide Range of Sizes and Shapes
  • Precision Metallic Mirror Coatings
  • Contact Us for Custom Sizes

TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT45-601
Product Name 1/4λ Mirror 12.5mm Diameter Enhanced Aluminum
Mirror Types Flat Mirror
Diameter/Width 12.5 mm (0.4921 inch)
Thickness 2 mm (0.0787 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Elliptical Mirror, Aluminum, N-BK7, 25.4 mm x 35.9 mm, λ/10, 450-700 nm - 10E20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details