Edmund Optics Inc. N-BK7 Right Angle Mirror, 10mm Enhanced Aluminum Coated NT45-592

Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Right Angle Mirror, 10mm Enhanced Aluminum Coated
NT45-592
N-BK7 Right Angle Mirror, 10mm Enhanced Aluminum Coated NT45-592
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
  • Reflects Light at 90°
  • Ideal for System Alignment
  • Enhanced Aluminum and Protected Gold Coatings

Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT45-592
Product Name N-BK7 Right Angle Mirror, 10mm Enhanced Aluminum Coated
Mirror Types Flat Mirror
Mirror Materials BK7 Glass
Mirror Coatings Enhanced Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-127-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Elliptical Mirror, Aluminum, N-BK7, 25.4 mm x 35.9 mm, λ/10, 450-700 nm - 10E20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
View Details