Edmund Optics Inc. Plano-Convex Lens 6mm x 24mm VIS-NIR Coating NT45-471

Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 6mm x 24mm VIS-NIR Coating
NT45-471
Plano-Convex Lens 6mm x 24mm VIS-NIR Coating NT45-471
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
  • AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm
  • <0.25% Reflectance @ 880nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-471
Product Name Plano-Convex Lens 6mm x 24mm VIS-NIR Coating
Lens Type Spherical Lens
Lens Application Infrared; Visible
Focal Length 24 mm (0.9449 inch)
Center Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-508-R2576-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 258 mm (10.14 inch)
View Details
FAC lenses - J10919 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details