Edmund Optics Inc. Plano-Convex Lens 5mm Diameter x 12mm FL, Uncoated NT45-433

Description
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.
Description
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 5mm Diameter x 12mm FL, Uncoated
NT45-433
Plano-Convex Lens 5mm Diameter x 12mm FL, Uncoated NT45-433
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-433
Product Name Plano-Convex Lens 5mm Diameter x 12mm FL, Uncoated
Lens Type Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 1.77 mm (0.0697 inch)
Edge Thickness 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-127-R118-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 11.87 mm (0.4672 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details