Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT45-364 |
| Product Name | Plano-Convex Lens 25mm Diameter x 30mm FL, Uncoated |
| Lens Type | Spherical Lens |
| Focal Length | 30 mm (1.18 inch) |
| Center Thickness | 8.06 mm (0.3173 inch) |
| Edge Thickness | 1.73 mm (0.0681 inch) |