Edmund Optics Inc. Achromatic Doublet Lens 50mm Dia. x 200mm FL, MgF2 Coating NT45-179

Description
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.
Description
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Doublet Lens 50mm Dia. x 200mm FL, MgF2 Coating
NT45-179
Achromatic Doublet Lens 50mm Dia. x 200mm FL, MgF2 Coating NT45-179
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-179
Product Name Achromatic Doublet Lens 50mm Dia. x 200mm FL, MgF2 Coating
Lens Type Achromats
Focal Length 200 mm (7.87 inch)
Center Thickness 9 mm (0.3543 inch)
Edge Thickness 9.11 mm (0.3587 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 926 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 16.1 mm (0.6339 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Spherical and Cylindrical Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats; Aspheric; Cylindrical Lens; Spherical Lens; Powell
Lens Application Infrared (optional feature); Visible
Focal Length 2 to 5000 mm (0.0787 to 197 inch)
View Details