Edmund Optics Inc. Double-Convex Lens, 25mm Dia. x 35mm FL, MgF2 Coated NT45-162

Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Convex Lens, 25mm Dia. x 35mm FL, MgF2 Coated
NT45-162
Double-Convex Lens, 25mm Dia. x 35mm FL, MgF2 Coated NT45-162
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
  • AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm
  • Designed for 0° Angle of Incidence

Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-162
Product Name Double-Convex Lens, 25mm Dia. x 35mm FL, MgF2 Coated
Lens Type Spherical Lens
Focal Length 35 mm (1.38 inch)
Center Thickness 6.6 mm (0.2598 inch)
Edge Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R5168-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 517 mm (20.35 inch)
View Details