Edmund Optics Inc. Plano-Convex Lens 3.0mm Dia. x 4.5mm FL, MgF2 Coating NT45-142

Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 3.0mm Dia. x 4.5mm FL, MgF2 Coating
NT45-142
Plano-Convex Lens 3.0mm Dia. x 4.5mm FL, MgF2 Coating NT45-142
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
  • AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm
  • Designed for 0° Angle of Incidence

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-142
Product Name Plano-Convex Lens 3.0mm Dia. x 4.5mm FL, MgF2 Coating
Lens Type Spherical Lens
Focal Length 4.5 mm (0.1772 inch)
Center Thickness 1.8 mm (0.0709 inch)
Edge Thickness 1.47 mm (0.0579 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R1550-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 155 mm (6.1 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details