Edmund Optics Inc. Aspheric Lens 10.5mm Diameter x 9.45mm FL NT43-985

Description
Used primarily in high efficiency illumination systems, aspheric condensers offer superior aberration correction. We provide these in low f/#s for higher light gathering efficiency in condensing, projecting, and other illumination applications. Our aspheric lenses are ground and polished on the plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a multiple spherical element design. This replacement reduces the number of back reflections and ultimately yields higher transmission. They are usually mounted in pairs, so that their convex surfaces are nearly in contact. These systems require lenses somewhat larger in diameter than the diagonal measurement of the slide or target projected. Refer to the chart for approximate lens size.Note: The f/# is a calculated value based on EFL/Dia.
Description
Used primarily in high efficiency illumination systems, aspheric condensers offer superior aberration correction. We provide these in low f/#s for higher light gathering efficiency in condensing, projecting, and other illumination applications. Our aspheric lenses are ground and polished on the plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a multiple spherical element design. This replacement reduces the number of back reflections and ultimately yields higher transmission. They are usually mounted in pairs, so that their convex surfaces are nearly in contact. These systems require lenses somewhat larger in diameter than the diagonal measurement of the slide or target projected. Refer to the chart for approximate lens size.Note: The f/# is a calculated value based on EFL/Dia.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Aspheric Lens 10.5mm Diameter x 9.45mm FL
NT43-985
Aspheric Lens 10.5mm Diameter x 9.45mm FL NT43-985
Used primarily in high efficiency illumination systems, aspheric condensers offer superior aberration correction. We provide these in low f/#s for higher light gathering efficiency in condensing, projecting, and other illumination applications. Our aspheric lenses are ground and polished on the plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a multiple spherical element design. This replacement reduces the number of back reflections and ultimately yields higher transmission. They are usually mounted in pairs, so that their convex surfaces are nearly in contact. These systems require lenses somewhat larger in diameter than the diagonal measurement of the slide or target projected. Refer to the chart for approximate lens size.Note: The f/# is a calculated value based on EFL/Dia.

Used primarily in high efficiency illumination systems, aspheric condensers offer superior aberration correction. We provide these in low f/#s for higher light gathering efficiency in condensing, projecting, and other illumination applications. Our aspheric lenses are ground and polished on the plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a multiple spherical element design. This replacement reduces the number of back reflections and ultimately yields higher transmission. They are usually mounted in pairs, so that their convex surfaces are nearly in contact. These systems require lenses somewhat larger in diameter than the diagonal measurement of the slide or target projected. Refer to the chart for approximate lens size.Note: The f/# is a calculated value based on EFL/Dia.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT43-985
Product Name Aspheric Lens 10.5mm Diameter x 9.45mm FL
Lens Type Aspheric
Focal Length 9.45 mm (0.3720 inch)
Center Thickness 3.8 mm (0.1496 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-508-R1037-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -104 mm (-4.09 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details