Edmund Optics Inc. Optical Cast Plastic IR Longpass Filter 3" Dia. NT43-950

Description
Lightweight Plastic Excellent Thermal and Chemical Resistance These plastic filters are ideal for blocking visible light, while passing near infrared wavelengths. New plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs, yet at half the weight of glass filters. Compared to similarly available transparent plastics, Thermoset ADC filters have the highest transmission and lowest haze, have at least 25-50 times greater abrasion resistance, and are resistant to all types of chemicals and solvents (acetone, acids, alkali and alcohols). In addition to having excellent thermal characteristics, they are resistant to pits from hot sparks resulting from welding or grinding processes. The filters can also be easily drilled with high-speed carbide bits for all types of mounting.
Description
Lightweight Plastic Excellent Thermal and Chemical Resistance These plastic filters are ideal for blocking visible light, while passing near infrared wavelengths. New plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs, yet at half the weight of glass filters. Compared to similarly available transparent plastics, Thermoset ADC filters have the highest transmission and lowest haze, have at least 25-50 times greater abrasion resistance, and are resistant to all types of chemicals and solvents (acetone, acids, alkali and alcohols). In addition to having excellent thermal characteristics, they are resistant to pits from hot sparks resulting from welding or grinding processes. The filters can also be easily drilled with high-speed carbide bits for all types of mounting.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Optical Cast Plastic IR Longpass Filter 3" Dia.
NT43-950
Optical Cast Plastic IR Longpass Filter 3" Dia. NT43-950
Lightweight Plastic Excellent Thermal and Chemical Resistance These plastic filters are ideal for blocking visible light, while passing near infrared wavelengths. New plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs, yet at half the weight of glass filters. Compared to similarly available transparent plastics, Thermoset ADC filters have the highest transmission and lowest haze, have at least 25-50 times greater abrasion resistance, and are resistant to all types of chemicals and solvents (acetone, acids, alkali and alcohols). In addition to having excellent thermal characteristics, they are resistant to pits from hot sparks resulting from welding or grinding processes. The filters can also be easily drilled with high-speed carbide bits for all types of mounting.
  • Lightweight Plastic
  • Excellent Thermal and Chemical Resistance

These plastic filters are ideal for blocking visible light, while passing near infrared wavelengths. New plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs, yet at half the weight of glass filters. Compared to similarly available transparent plastics, Thermoset ADC filters have the highest transmission and lowest haze, have at least 25-50 times greater abrasion resistance, and are resistant to all types of chemicals and solvents (acetone, acids, alkali and alcohols). In addition to having excellent thermal characteristics, they are resistant to pits from hot sparks resulting from welding or grinding processes. The filters can also be easily drilled with high-speed carbide bits for all types of mounting.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT43-950
Product Name Optical Cast Plastic IR Longpass Filter 3" Dia.
Filter Type Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
1064.4-0.85 OD6 Ultra Narrow Bandpass Filter - 7298 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Bandpass Filter, 25.4 mm, 750±3.5 nm Center, 25±3.5 nm FWHM - 10BPF25-750 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details