Edmund Optics Inc. Concave Mirror 50mm Dia. x 50mm FL Protected Gold NT43-840

Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Concave Mirror 50mm Dia. x 50mm FL Protected Gold
NT43-840
Concave Mirror 50mm Dia. x 50mm FL Protected Gold NT43-840
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
  • Ideal for Focusing Light
  • Aluminum and Gold Coating Options
  • Available in Sizes Ranging from 9 - 50mm

These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-840
Product Name Concave Mirror 50mm Dia. x 50mm FL Protected Gold
Focal Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-127-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Turning Mirror, Super-Broadband, Ultrafast, 25.4mm, S Pol, 680-1060nm - 10Q20UF.35S - Newport MKS
Specs
Wavelength Range 680 to 1060 nm (6800 to 10600 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details