Edmund Optics Inc. Concave Mirror 35mm Dia. x 35mm FL Protected Gold NT43-838

Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Concave Mirror 35mm Dia. x 35mm FL Protected Gold
NT43-838
Concave Mirror 35mm Dia. x 35mm FL Protected Gold NT43-838
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
  • Ideal for Focusing Light
  • Aluminum and Gold Coating Options
  • Available in Sizes Ranging from 9 - 50mm

These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-838
Product Name Concave Mirror 35mm Dia. x 35mm FL Protected Gold
Focal Length 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-190-045-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details