Edmund Optics Inc. Concave Mirror 12mm Dia. x 12mm FL Protected Gold NT43-833

Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Concave Mirror 12mm Dia. x 12mm FL Protected Gold
NT43-833
Concave Mirror 12mm Dia. x 12mm FL Protected Gold NT43-833
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
  • Ideal for Focusing Light
  • Aluminum and Gold Coating Options
  • Available in Sizes Ranging from 9 - 50mm

These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-833
Product Name Concave Mirror 12mm Dia. x 12mm FL Protected Gold
Focal Length 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details