Edmund Optics Inc. Circular Variable Filter 100mm Diameter 0.04-2.0 OD NT43-768

Description
These neutral density filters are continuously variable over 270° of the filter. Circular variable filters provide linear attenuation of incident light by rotating the filter. Designed to be spectrally flat from 400 to 700nm, they provide excellent attenuation for spectrometers and other optical instruments. The 50mm OD filters are available mounted or unmounted. The durable anodized aluminum mount has an indicator arrow that accurately identifies the angular position of the filter for increased repeatability. The 360° rotating mount comes complete with 4" L, 0.5" Dia. stainless steel post.
Description
These neutral density filters are continuously variable over 270° of the filter. Circular variable filters provide linear attenuation of incident light by rotating the filter. Designed to be spectrally flat from 400 to 700nm, they provide excellent attenuation for spectrometers and other optical instruments. The 50mm OD filters are available mounted or unmounted. The durable anodized aluminum mount has an indicator arrow that accurately identifies the angular position of the filter for increased repeatability. The 360° rotating mount comes complete with 4" L, 0.5" Dia. stainless steel post.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Circular Variable Filter 100mm Diameter 0.04-2.0 OD
NT43-768
Circular Variable Filter 100mm Diameter 0.04-2.0 OD NT43-768
These neutral density filters are continuously variable over 270° of the filter. Circular variable filters provide linear attenuation of incident light by rotating the filter. Designed to be spectrally flat from 400 to 700nm, they provide excellent attenuation for spectrometers and other optical instruments. The 50mm OD filters are available mounted or unmounted. The durable anodized aluminum mount has an indicator arrow that accurately identifies the angular position of the filter for increased repeatability. The 360° rotating mount comes complete with 4" L, 0.5" Dia. stainless steel post.

These neutral density filters are continuously variable over 270° of the filter. Circular variable filters provide linear attenuation of incident light by rotating the filter. Designed to be spectrally flat from 400 to 700nm, they provide excellent attenuation for spectrometers and other optical instruments. The 50mm OD filters are available mounted or unmounted. The durable anodized aluminum mount has an indicator arrow that accurately identifies the angular position of the filter for increased repeatability. The 360° rotating mount comes complete with 4" L, 0.5" Dia. stainless steel post.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT43-768
Product Name Circular Variable Filter 100mm Diameter 0.04-2.0 OD
Filter Type Circular Variable Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Neutral Density Filter, Absorptive, 25.4 mm, 0.2 OD at 546.1 nm - FSR-OD20 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details