Edmund Optics Inc. N-SF8 Ball Lens 3.0mm Diameter NT43-715

Description
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)
Description
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-SF8 Ball Lens 3.0mm Diameter
NT43-715
N-SF8 Ball Lens 3.0mm Diameter NT43-715
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)
  • Useful as Fiber Coupling Spheres and Collimating Lenses
  • Standard and High Tolerance Options Available for N-BK7 Substrate

Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT43-715
Product Name N-SF8 Ball Lens 3.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-508-R2295-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -230 mm (-9.04 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details