Edmund Optics Inc. N-BK7 Ball Lens 1.0mm Diameter NT43-708

Description
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)
Description
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Ball Lens 1.0mm Diameter
NT43-708
N-BK7 Ball Lens 1.0mm Diameter NT43-708
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)
  • Useful as Fiber Coupling Spheres and Collimating Lenses
  • Standard and High Tolerance Options Available for N-BK7 Substrate

Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT43-708
Product Name N-BK7 Ball Lens 1.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Lenticular - LN 611 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Optical Lenses - Achromatic Lenses for Visible - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details