Edmund Optics Inc. Ruby Ball Lens 2.0mm Diameter NT43-643

Description
Excellent for Severe Environments High Strength and Hardness High Chemical Stability Sapphire and Ruby ball lenses are both made from AL203. Ruby or Ruby-Doped sapphire owes its red color to traces of chromium oxide (chromium content for ruby balls is typically <0.5%). While their physical and chemical properties are basically the same, their optical properties are somewhat different. Sapphire has superior optical transmission qualities. Ruby Balls are easier to see and therefore easier to handle for physical applications.For general information about ball lens, as well as how to calculate the NA and Focal Length, view Understanding Ball Lenses.
Description
Excellent for Severe Environments High Strength and Hardness High Chemical Stability Sapphire and Ruby ball lenses are both made from AL203. Ruby or Ruby-Doped sapphire owes its red color to traces of chromium oxide (chromium content for ruby balls is typically <0.5%). While their physical and chemical properties are basically the same, their optical properties are somewhat different. Sapphire has superior optical transmission qualities. Ruby Balls are easier to see and therefore easier to handle for physical applications.For general information about ball lens, as well as how to calculate the NA and Focal Length, view Understanding Ball Lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ruby Ball Lens 2.0mm Diameter
NT43-643
Ruby Ball Lens 2.0mm Diameter NT43-643
Excellent for Severe Environments High Strength and Hardness High Chemical Stability Sapphire and Ruby ball lenses are both made from AL203. Ruby or Ruby-Doped sapphire owes its red color to traces of chromium oxide (chromium content for ruby balls is typically <0.5%). While their physical and chemical properties are basically the same, their optical properties are somewhat different. Sapphire has superior optical transmission qualities. Ruby Balls are easier to see and therefore easier to handle for physical applications.For general information about ball lens, as well as how to calculate the NA and Focal Length, view Understanding Ball Lenses.
  • Excellent for Severe Environments
  • High Strength and Hardness
  • High Chemical Stability

Sapphire and Ruby ball lenses are both made from AL203. Ruby or Ruby-Doped sapphire owes its red color to traces of chromium oxide (chromium content for ruby balls is typically <0.5%). While their physical and chemical properties are basically the same, their optical properties are somewhat different. Sapphire has superior optical transmission qualities. Ruby Balls are easier to see and therefore easier to handle for physical applications.For general information about ball lens, as well as how to calculate the NA and Focal Length, view Understanding Ball Lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT43-643
Product Name Ruby Ball Lens 2.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Negative Meniscus Lenses - LNS-254-R900-R326-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details