Edmund Optics Inc. Concave Mirror 50mm Dia. x 25mm FL Protected Aluminum NT43-469

Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Concave Mirror 50mm Dia. x 25mm FL Protected Aluminum
NT43-469
Concave Mirror 50mm Dia. x 25mm FL Protected Aluminum NT43-469
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
  • Ideal for Focusing Light
  • Aluminum and Gold Coating Options
  • Available in Sizes Ranging from 9 - 50mm

These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-469
Product Name Concave Mirror 50mm Dia. x 25mm FL Protected Aluminum
Focal Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 450-700 nm - 3MD20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details