Edmund Optics Inc. Concave Mirror 12mm Dia. x 6mm FL Protected Aluminum NT43-462

Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
Description
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Concave Mirror 12mm Dia. x 6mm FL Protected Aluminum
NT43-462
Concave Mirror 12mm Dia. x 6mm FL Protected Aluminum NT43-462
Ideal for Focusing Light Aluminum and Gold Coating Options Available in Sizes Ranging from 9 - 50mm These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.
  • Ideal for Focusing Light
  • Aluminum and Gold Coating Options
  • Available in Sizes Ranging from 9 - 50mm

These Concave Spherical Mirrors have a polished, spherical surface, metallic coating, and curved back. Each mirror has a positive focal length, and will focus incident light. All first surface Concave Spherical Mirrors feature a glass substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-462
Product Name Concave Mirror 12mm Dia. x 6mm FL Protected Aluminum
Focal Length 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Gold Mirror, Economy, Borofloat, 25.4 mm Square, λ/10, 650-20,000 nm - 10SD520ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Rectangular / Square; Square
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details