Edmund Optics Inc. 1/10λ Dual Surface Flat, Fused Silica, 8" Diameter NT43-434

Description
1/4λ, 1/10λ and 1/20λ Surface Flatness Options Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Single Surface Optical Flats Also Available Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
Description
1/4λ, 1/10λ and 1/20λ Surface Flatness Options Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Single Surface Optical Flats Also Available Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/10λ Dual Surface Flat, Fused Silica, 8" Diameter
NT43-434
1/10λ Dual Surface Flat, Fused Silica, 8" Diameter NT43-434
1/4λ, 1/10λ and 1/20λ Surface Flatness Options Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Single Surface Optical Flats Also Available Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
  • 1/4λ, 1/10λ and 1/20λ Surface Flatness Options
  • Certified with a Zygo Interferometer
  • Each 1/20λ Flat Includes a Certificate of Calibration
  • Single Surface Optical Flats Also Available

Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-434
Product Name 1/10λ Dual Surface Flat, Fused Silica, 8" Diameter
Mirror Types Flat Mirror
Diameter/Width 203 mm (8 inch)
Thickness 38.1 mm (1.5 inch)
Mirror Materials Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details