Edmund Optics Inc. Spherical Mirror 10" Dia, 100" FL Uncoated NT43-350

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 10" Dia, 100" FL Uncoated
NT43-350
Spherical Mirror 10" Dia, 100" FL Uncoated NT43-350
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ⅛λ Precision Spherical Mirrors Also Available

TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-350
Product Name Spherical Mirror 10" Dia, 100" FL Uncoated
Mirror Types Spherical Mirror
Focal Length 2540 mm (100 inch)
Diameter/Width 254 mm (10 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Aluminum Mirror, Zerodur, 25.4 mm, λ/10, 250-600 nm - 10Z20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details