Edmund Optics Inc. Spherical Mirror 1" Dia, 1" FL Uncoated NT43-335

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 1" Dia, 1" FL Uncoated
NT43-335
Spherical Mirror 1" Dia, 1" FL Uncoated NT43-335
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ⅛λ Precision Spherical Mirrors Also Available

TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-335
Product Name Spherical Mirror 1" Dia, 1" FL Uncoated
Mirror Types Spherical Mirror
Focal Length 25.4 mm (1 inch)
Diameter/Width 25.4 mm (1 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Elliptical Mirror, Silver, Borofloat, 46.7 x 66 mm, λ/10, 480-20,000 nm - 18E20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details