Edmund Optics Inc. 1.5" Small Angle Mount with Mirror NT33-500

Description
Mount offers a 1.50" square mounting surface. Two stainless steel fine resolution (64-pitch) adjustment screws allow precise tilting of the mounting surface in two directions. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.
Description
Mount offers a 1.50" square mounting surface. Two stainless steel fine resolution (64-pitch) adjustment screws allow precise tilting of the mounting surface in two directions. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1.5" Small Angle Mount with Mirror
NT33-500
1.5" Small Angle Mount with Mirror NT33-500
Mount offers a 1.50" square mounting surface. Two stainless steel fine resolution (64-pitch) adjustment screws allow precise tilting of the mounting surface in two directions. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.

Mount offers a 1.50" square mounting surface. Two stainless steel fine resolution (64-pitch) adjustment screws allow precise tilting of the mounting surface in two directions. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT33-500
Product Name 1.5" Small Angle Mount with Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details