Edmund Optics Inc. Double-Concave Lens, 20mm Dia. x -20mm FL, MgF2 Coating NT32-991

Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS NIR, NIR I and NIR II.
Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Concave Lens, 20mm Dia. x -20mm FL, MgF2 Coating
NT32-991
Double-Concave Lens, 20mm Dia. x -20mm FL, MgF2 Coating NT32-991
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS NIR, NIR I and NIR II.
  • AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm
  • Designed for 0° Angle of Incidence

Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-991
Product Name Double-Concave Lens, 20mm Dia. x -20mm FL, MgF2 Coating
Lens Type Spherical Lens
Focal Length -20 mm (-0.7874 inch)
Center Thickness 2 mm (0.0787 inch)
Edge Thickness 5.03 mm (0.1980 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 2135 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 764 mm (30.08 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Optical Lenses - Singlet Plano-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -10 to -500 mm (-0.3937 to -19.69 inch)
View Details