Edmund Optics Inc. Double-Convex Lens, 25mm Dia. x 200mm FL, MgF2 Coated NT32-903

Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
Description
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Convex Lens, 25mm Dia. x 200mm FL, MgF2 Coated
NT32-903
Double-Convex Lens, 25mm Dia. x 200mm FL, MgF2 Coated NT32-903
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
  • AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm
  • Designed for 0° Angle of Incidence

Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-903
Product Name Double-Convex Lens, 25mm Dia. x 200mm FL, MgF2 Coated
Lens Type Spherical Lens
Focal Length 200 mm (7.87 inch)
Center Thickness 5 mm (0.1969 inch)
Edge Thickness 4.25 mm (0.1673 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details