Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT32-875 |
| Product Name | Double-Convex Lens, 25mm Dia. x 150mm FL Uncoated |
| Lens Type | Spherical Lens |
| Focal Length | 150 mm (5.91 inch) |
| Center Thickness | 3.4 mm (0.1339 inch) |
| Edge Thickness | 2.39 mm (0.0941 inch) |