Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT32-873 |
| Product Name | Double-Convex Lens, 25mm Dia. x 125mm FL Uncoated |
| Lens Type | Spherical Lens |
| Focal Length | 125 mm (4.92 inch) |
| Center Thickness | 3.5 mm (0.1378 inch) |
| Edge Thickness | 2.28 mm (0.0898 inch) |