Edmund Optics Inc. N-BK7 Ball Lens 2.0mm Diameter NT32-744

Description
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)
Description
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Ball Lens 2.0mm Diameter
NT32-744
N-BK7 Ball Lens 2.0mm Diameter NT32-744
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)
  • Useful as Fiber Coupling Spheres and Collimating Lenses
  • Standard and High Tolerance Options Available for N-BK7 Substrate

Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-744
Product Name N-BK7 Ball Lens 2.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 223 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 153 mm (6.02 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Optical Lenses - Singlet Plano-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -10 to -500 mm (-0.3937 to -19.69 inch)
View Details