Edmund Optics Inc. 1/4λ Mirror 51mm Diameter Enhanced Aluminum NT32-514

Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/4λ Mirror 51mm Diameter Enhanced Aluminum
NT32-514
1/4λ Mirror 51mm Diameter Enhanced Aluminum NT32-514
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
  • Available in a Wide Range of Sizes and Shapes
  • Precision Metallic Mirror Coatings
  • Contact Us for Custom Sizes

TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-514
Product Name 1/4λ Mirror 51mm Diameter Enhanced Aluminum
Mirror Types Flat Mirror
Diameter/Width 51 mm (2.01 inch)
Thickness 13 mm (0.5118 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 1064 nm - 10Q20HE.1 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details