Edmund Optics Inc. Plano-Convex Lens 20mm Diameter x 100mm FL, Uncoated NT32-475

Description
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.
Description
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 20mm Diameter x 100mm FL, Uncoated
NT32-475
Plano-Convex Lens 20mm Diameter x 100mm FL, Uncoated NT32-475
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-475
Product Name Plano-Convex Lens 20mm Diameter x 100mm FL, Uncoated
Lens Type Spherical Lens
Focal Length 100 mm (3.94 inch)
Center Thickness 4.3 mm (0.1693 inch)
Edge Thickness 3.32 mm (0.1307 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 241 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 51 mm (2.01 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Optical Lenses - Singlet Plano-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -10 to -500 mm (-0.3937 to -19.69 inch)
View Details