Edmund Optics Inc. 1/4λ Mirror 51mm Diameter Protected Gold NT32-435

Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
Description
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/4λ Mirror 51mm Diameter Protected Gold
NT32-435
1/4λ Mirror 51mm Diameter Protected Gold NT32-435
Available in a Wide Range of Sizes and Shapes Precision Metallic Mirror Coatings Contact Us for Custom Sizes TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.
  • Available in a Wide Range of Sizes and Shapes
  • Precision Metallic Mirror Coatings
  • Contact Us for Custom Sizes

TECHSPEC® 1/4λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes, sizes, and coatings. Featuring our precision metallic mirror coatings, these mirrors are ideal for broadband applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-435
Product Name 1/4λ Mirror 51mm Diameter Protected Gold
Mirror Types Flat Mirror
Diameter/Width 51 mm (2.01 inch)
Thickness 13 mm (0.5118 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Silver Mirror, Borofloat, 76.2 mm, λ/10, 480-20,000 nm - 30D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details