Edmund Optics Inc. Achromatic Doublet Lens 25mm Dia. x 40 mm FL, MgF2 Coating NT32-321

Description
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.
Description
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Doublet Lens 25mm Dia. x 40 mm FL, MgF2 Coating
NT32-321
Achromatic Doublet Lens 25mm Dia. x 40 mm FL, MgF2 Coating NT32-321
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-321
Product Name Achromatic Doublet Lens 25mm Dia. x 40 mm FL, MgF2 Coating
Lens Type Achromats
Focal Length 40 mm (1.57 inch)
Center Thickness 9.5 mm (0.3740 inch)
Edge Thickness 8.54 mm (0.3362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Optical Lenses - Achromatic Lenses for NIR - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details