Edmund Optics Inc. Achromatic Lens 6.25mm Dia. x 35mm FL, Uncoated NT32-306

Description
Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on a first-come-first-ser ve basis.Hurry, while supplies last. EO Mega Clearance products will never be sold again. Check out our standard clearance products for even more deals!All products are final sale; EO will not accept returns. No additional information is available other than what is listed.
Description
Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on a first-come-first-ser ve basis.Hurry, while supplies last. EO Mega Clearance products will never be sold again. Check out our standard clearance products for even more deals!All products are final sale; EO will not accept returns. No additional information is available other than what is listed.

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens 6.25mm Dia. x 35mm FL, Uncoated - NT32-306 - Edmund Optics Inc.
Barrington, NJ, USA
Achromatic Lens 6.25mm Dia. x 35mm FL, Uncoated
NT32-306
Achromatic Lens 6.25mm Dia. x 35mm FL, Uncoated NT32-306
Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on a first-come-first-ser ve basis.Hurry, while supplies last. EO Mega Clearance products will never be sold again. Check out our standard clearance products for even more deals!All products are final sale; EO will not accept returns. No additional information is available other than what is listed.
  • Discounts up to 80% Off
  • Quantities Extremely Limited
  • Final Sale, No Returns

Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on a first-come-first-serve basis.Hurry, while supplies last. EO Mega Clearance products will never be sold again. Check out our standard clearance products for even more deals!All products are final sale; EO will not accept returns. No additional information is available other than what is listed.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-306
Product Name Achromatic Lens 6.25mm Dia. x 35mm FL, Uncoated
Lens Type Achromats; Spherical Lens
Focal Length 35 mm (1.38 inch)
Center Thickness 2.3 mm (0.0906 inch)
Edge Thickness 2.86 mm (0.1126 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R2298-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -230 mm (-9.05 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details