Edmund Optics Inc. Spherical Mirror 4.25" Dia. x 45" FL Prot. Gold NT32-079

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 4.25" Dia. x 45" FL Prot. Gold
NT32-079
Spherical Mirror 4.25" Dia. x 45" FL Prot. Gold NT32-079
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ¼λ Spherical Mirrors Also Available

TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-079
Product Name Spherical Mirror 4.25" Dia. x 45" FL Prot. Gold
Mirror Types Spherical Mirror
Focal Length 1143 mm (45 inch)
Diameter/Width 108 mm (4.25 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-127-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
D-shaped Mirror, Gold, Fused Silica, 25.4 mm, λ/10, 650-20,000 nm - 10DD20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details