Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT32-017 |
| Product Name | Double-Convex Lens, 9mm Dia. x 13.5mm FL, MgF2 Coated |
| Lens Type | Spherical Lens |
| Focal Length | 13.5 mm (0.5315 inch) |
| Center Thickness | 2.75 mm (0.1083 inch) |
| Edge Thickness | 1.2 mm (0.0472 inch) |