Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT32-013 |
| Product Name | Double-Convex Lens, 12mm Dia. x 18mm FL, MgF2 Coated |
| Lens Type | Spherical Lens |
| Focal Length | 18 mm (0.7087 inch) |
| Center Thickness | 3.48 mm (0.1370 inch) |
| Edge Thickness | 1.42 mm (0.0559 inch) |