Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT31-859 |
| Product Name | Double-Convex Lens, 3mm Dia. x 4.5mm FL, MgF2 Coated |
| Lens Type | Spherical Lens |
| Focal Length | 4.5 mm (0.1772 inch) |
| Center Thickness | 2 mm (0.0787 inch) |
| Edge Thickness | 1.47 mm (0.0579 inch) |