Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available uncoated or with other Anti-Reflection coating options including: VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT31-854 |
| Product Name | Plano-Convex Lens 9.0mm Dia. x 18.0mm FL, MgF2 Coating |
| Lens Type | Spherical Lens |
| Focal Length | 18 mm (0.7087 inch) |
| Center Thickness | 2.41 mm (0.0949 inch) |
| Edge Thickness | 1.26 mm (0.0496 inch) |