Edmund Optics Inc. 1/10λ Optical Flat, Zerodur, 8" Diameter NT31-394-000

Description
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
Description
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/10λ Optical Flat, Zerodur, 8" Diameter
NT31-394-000
1/10λ Optical Flat, Zerodur, 8" Diameter NT31-394-000
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
  • Sizes Ranging from 1/2" Diameter to 8" Diameter
  • Certified with a Zygo Interferometer
  • Each 1/20λ Flat Includes a Certificate of Calibration
  • Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors

Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT31-394-000
Product Name 1/10λ Optical Flat, Zerodur, 8" Diameter
Mirror Types Flat Mirror
Diameter/Width 203 mm (8 inch)
Thickness 38.1 mm (1.5 inch)
Mirror Materials Zerodur®
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-254-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Broadband SuperMirror, 0-45 deg. AOI, 25.4 mm, R>99.9%, 485-700 nm - 10CM00SB.1 - Newport MKS
Specs
Wavelength Range 485 to 700 nm (4850 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details