Edmund Optics Inc. PCX Condenser Lens 200mm Dia x 600mm Focal Length NT27-514

Description
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.
Description
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCX Condenser Lens 200mm Dia x 600mm Focal Length
NT27-514
PCX Condenser Lens 200mm Dia x 600mm Focal Length NT27-514
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT27-514
Product Name PCX Condenser Lens 200mm Dia x 600mm Focal Length
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details