Edmund Optics Inc. PCX Condenser Lens 125mm Dia x 250mm Focal Length NT27-505

Description
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.
Description
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCX Condenser Lens 125mm Dia x 250mm Focal Length
NT27-505
PCX Condenser Lens 125mm Dia x 250mm Focal Length NT27-505
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT27-505
Product Name PCX Condenser Lens 125mm Dia x 250mm Focal Length
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-508-R3876-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 388 mm (15.26 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details