Edmund Optics Inc. PCX Condenser Lens 100mm Dia x 400mm Focal Length NT27-503

Description
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.
Description
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCX Condenser Lens 100mm Dia x 400mm Focal Length
NT27-503
PCX Condenser Lens 100mm Dia x 400mm Focal Length NT27-503
Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Large PCX Condensers offer commercial quality at an excellent price. These large size (4 to 8 diameter) condenser lenses are suitable for use in projectors, spotlight, enlargers, solar condensing and other light concentration duties. These lenses are ground, not cast, using optical BK7 glass. This permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT27-503
Product Name PCX Condenser Lens 100mm Dia x 400mm Focal Length
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 210 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 226 mm (8.88 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details